Yageo USA RES 147 OHM 1/10W .5% 0603 SMD RT0603DRD07147RL

Description
RES 147ohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 147ohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/10W .5% 0603 SMD - RT0603DRD07147RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/10W .5% 0603 SMD
RT0603DRD07147RL
RES 147 OHM 1/10W .5% 0603 SMD RT0603DRD07147RL
RES 147ohm 1/10W .5% 0603 SMD

RES 147ohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-147DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-147DTR-ND
Chip Resistor - Surface Mount 311-147DTR-ND
147 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

147 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD07147RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07147RL
Resistors - Chip Resistor - Surface Mount RT0603DRD07147RL
RES SMD 147 OHM 0.5% 1/10W 0603

RES SMD 147 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRD07147RL 311-147DTR-ND RT0603DRD07147RL
Product Name RES 147 OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers