Yageo USA RES 47.5 OHM 1/10W .25% SMD 0603 RT0603CRD0747R5L

Description
RES 47.5ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 47.5ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/10W .25% SMD 0603 - RT0603CRD0747R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/10W .25% SMD 0603
RT0603CRD0747R5L
RES 47.5 OHM 1/10W .25% SMD 0603 RT0603CRD0747R5L
RES 47.5ohm 1/10W .25% SMD 0603

RES 47.5ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRD0747R5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRD0747R5L-ND
Chip Resistor - Surface Mount RT0603CRD0747R5L-ND
47.5 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

47.5 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603CRD0747R5L RT0603CRD0747R5L-ND
Product Name RES 47.5 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers