Yageo USA RES 23.7 OHM 1/10W .25% SMD 0603 RT0603CRD0723R7L

Description
RES 23.7ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 23.7ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1/10W .25% SMD 0603 - RT0603CRD0723R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/10W .25% SMD 0603
RT0603CRD0723R7L
RES 23.7 OHM 1/10W .25% SMD 0603 RT0603CRD0723R7L
RES 23.7ohm 1/10W .25% SMD 0603

RES 23.7ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRD0723R7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRD0723R7L-ND
Chip Resistor - Surface Mount RT0603CRD0723R7L-ND
23.7 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

23.7 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603CRD0723R7L RT0603CRD0723R7L-ND
Product Name RES 23.7 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details