Yageo USA SMD 10W Resistor RT0603BRD0710KL

Description
RES SMD 10K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0710KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 10K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0710KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-RT0603BRD0710KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RT0603BRD0710KL
SMD 10W Resistor 52-RT0603BRD0710KL
RES SMD 10K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0710KL can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0710KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1991391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991391
Surface Mount Resistors 1991391
Yageo RT0603BRD0710KL

Yageo RT0603BRD0710KL

Supplier's Site
Surface Mount Resistors - 1991391P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991391P
Surface Mount Resistors 1991391P
Yageo RT0603BRD0710KL

Yageo RT0603BRD0710KL

Supplier's Site
Surface Mount Resistors - 1991390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991390
Surface Mount Resistors 1991390
Yageo RT0603BRD0710KL

Yageo RT0603BRD0710KL

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1218967-RT0603BRD0710KL
Resistors - Chip Resistor - Surface Mount 1218967-RT0603BRD0710KL
Win Source Part Number: 1218967-RT0603BRD071 0KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RT0603BRD-0710KL; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: YAG1236CT,YAG1236TR, RT0603BRD0710KL-ND,Y AG1236DKR

Win Source Part Number: 1218967-RT0603BRD0710KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): RT0603BRD-0710KL;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: YAG1236CT,YAG1236TR,RT0603BRD0710KL-ND,YAG1236DKR

Buy Now Datasheet
YageoThin Film Resistors - SMD 10K ohm 0.1% 1/10W - RT0603BRD0710KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 10K ohm 0.1% 1/10W
RT0603BRD0710KL
YageoThin Film Resistors - SMD 10K ohm 0.1% 1/10W RT0603BRD0710KL
YageoThin Film Resistors - SMD 10Kohm 0.1% 1/10W

YageoThin Film Resistors - SMD 10Kohm 0.1% 1/10W

Supplier's Site
Chip Resistor - Surface Mount - YAG1236TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1236TR-ND
Chip Resistor - Surface Mount YAG1236TR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1236CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1236CT-ND
Chip Resistor - Surface Mount YAG1236CT-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1236DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1236DKR-ND
Chip Resistor - Surface Mount YAG1236DKR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 10K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8882
Res, 10K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8882
RES, 10K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 10K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4234
Res, 10K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4234
RES, 10K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0710KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0710KL
Chip Resistor - Surface Mount RT0603BRD0710KL
RES SMD 10K OHM 0.1% 1/10W 0603

RES SMD 10K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RT0603BRD0710KL 1991391 1991391P 1218967-RT0603BRD0710KL RT0603BRD0710KL YAG1236TR-ND 82AH8882 49AK4234 RT0603BRD0710KL
Product Name SMD 10W Resistor Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 10K ohm 0.1% 1/10W Chip Resistor - Surface Mount Res, 10K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 10K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details