Yageo USA Chip Resistor - Surface Mount RT0402FRE079K09L

Description
RES SMD 9.09K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 9.09K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE079K09LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE079K09LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE079K09LDKR-ND
RES SMD 9.09K OHM 1% 1/16W 0402

RES SMD 9.09K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE079K09LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE079K09LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE079K09LTR-ND
9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE079K09LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE079K09LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE079K09LCT-ND
RES SMD 9.09K OHM 1% 1/16W 0402

RES SMD 9.09K OHM 1% 1/16W 0402

Buy Now Datasheet
RES 9.09K OHM 1/16W 1% SMD 0402 - RT0402FRE079K09L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/16W 1% SMD 0402
RT0402FRE079K09L
RES 9.09K OHM 1/16W 1% SMD 0402 RT0402FRE079K09L
RES 9.09Kohm 1/16W 1% SMD 0402

RES 9.09Kohm 1/16W 1% SMD 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RT0402FRE079K09LDKR-ND RT0402FRE079K09L
Product Name Chip Resistor - Surface Mount RES 9.09K OHM 1/16W 1% SMD 0402
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details