Yageo USA RES 464 OHM 1/16W .25% SMD 0402 RT0402CRD07464RL

Description
RES 464ohm 1/16W .25% SMD 0402
Request a Quote Datasheet
Description
RES 464ohm 1/16W .25% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/16W .25% SMD 0402 - RT0402CRD07464RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/16W .25% SMD 0402
RT0402CRD07464RL
RES 464 OHM 1/16W .25% SMD 0402 RT0402CRD07464RL
RES 464ohm 1/16W .25% SMD 0402

RES 464ohm 1/16W .25% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402CRD07464RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402CRD07464RL-ND
Chip Resistor - Surface Mount RT0402CRD07464RL-ND
464 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

464 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402CRD07464RL RT0402CRD07464RL-ND
Product Name RES 464 OHM 1/16W .25% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 464 ohms 464 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details