Yageo USA RES 226 OHM 1/16W .25% SMD 0402 RT0402CRD07226RL

Description
RES 226ohm 1/16W .25% SMD 0402
Request a Quote Datasheet
Description
RES 226ohm 1/16W .25% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/16W .25% SMD 0402 - RT0402CRD07226RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/16W .25% SMD 0402
RT0402CRD07226RL
RES 226 OHM 1/16W .25% SMD 0402 RT0402CRD07226RL
RES 226ohm 1/16W .25% SMD 0402

RES 226ohm 1/16W .25% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402CRD07226RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402CRD07226RL-ND
Chip Resistor - Surface Mount RT0402CRD07226RL-ND
226 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

226 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402CRD07226RL RT0402CRD07226RL-ND
Product Name RES 226 OHM 1/16W .25% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 226 ohms 226 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details