Yageo USA Chip Resistor - Surface Mount RT0402BRD0752K3L

Description
52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1450TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1450TR-ND
Chip Resistor - Surface Mount YAG1450TR-ND
52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1450DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1450DKR-ND
Chip Resistor - Surface Mount YAG1450DKR-ND
52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1450CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1450CT-ND
Chip Resistor - Surface Mount YAG1450CT-ND
52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373641-RT0402BRD0752K3L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373641-RT0402BRD0752K3L
Resistors - Chip Resistor - Surface Mount 1373641-RT0402BRD0752K3L
Win Source Part Number: 1373641-RT0402BRD075 2K3L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 52.3 kOhms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373641-RT0402BRD0752K3L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 52.3 kOhms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
RES 52.3K OHM 1/16W .1% SMD 0402 - RT0402BRD0752K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/16W .1% SMD 0402
RT0402BRD0752K3L
RES 52.3K OHM 1/16W .1% SMD 0402 RT0402BRD0752K3L
RES 52.3Kohm 1/16W .1% SMD 0402

RES 52.3Kohm 1/16W .1% SMD 0402

Supplier's Site
SMD 52.3KOHM 16W Resistor - 52-RT0402BRD0752K3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 52.3KOHM 16W Resistor
52-RT0402BRD0752K3L
SMD 52.3KOHM 16W Resistor 52-RT0402BRD0752K3L
RES SMD 52.3KOHM 0.1% 1/16W 0402 Product overview: RT0402BRD0752K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 52.3KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 52.3KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0752K3L can be used for catalog matching and distributor lookup.

RES SMD 52.3KOHM 0.1% 1/16W 0402 Product overview: RT0402BRD0752K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 52.3KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 52.3KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0752K3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD0752K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0752K3L
Chip Resistor - Surface Mount RT0402BRD0752K3L
RES SMD 52.3KOHM 0.1% 1/16W 0402

RES SMD 52.3KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 52K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3665
Res, 52K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3665
RES, 52K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 52K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 52K3, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5568
Res, 52K3, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5568
RES, 52K3, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 52K3, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 52K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0195
Res, 52K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0195
RES, 52K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 52K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG1450TR-ND 1373641-RT0402BRD0752K3L RT0402BRD0752K3L 52-RT0402BRD0752K3L RT0402BRD0752K3L 58AK3665 46AK5568
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 52.3K OHM 1/16W .1% SMD 0402 SMD 52.3KOHM 16W Resistor Chip Resistor - Surface Mount Res, 52K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Res, 52K3, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers