KEMET Electronics Corporation Film Capacitors RSBWC2100Z300K

Description
CAP FILM RAD POLYPROP
Request a Quote Datasheet
Description
CAP FILM RAD POLYPROP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-RSBWC2100Z300K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-RSBWC2100Z300K-ND
Film Capacitors 399-RSBWC2100Z300K-ND
CAP FILM RAD POLYPROP

CAP FILM RAD POLYPROP

Buy Now Datasheet
Cap, Film, 0.01Uf, 500V, Radial; Dielectric Type Kemet - 69AC4004 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, 0.01Uf, 500V, Radial; Dielectric Type Kemet
69AC4004
Cap, Film, 0.01Uf, 500V, Radial; Dielectric Type Kemet 69AC4004
CAP, FILM, 0.01UF, 500V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):500V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAP, FILM, 0.01UF, 500V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):500V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - RSBWC2100Z300K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
RSBWC2100Z300K
Capacitors - Film Capacitors RSBWC2100Z300K
CAP FILM RAD POLYPROP

CAP FILM RAD POLYPROP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-RSBWC2100Z300K-ND 69AC4004 RSBWC2100Z300K
Product Name Film Capacitors Cap, Film, 0.01Uf, 500V, Radial; Dielectric Type Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH0R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 124MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Capacitors - 1833161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers