Yageo USA Thick Film Precision Grade Chip Resistors RE0402DRE07130RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Precision Grade Chip Resistors - RE0402DRE07130RL - Yageo USA
Milpitas, CA, United States
Thick Film Precision Grade Chip Resistors
RE0402DRE07130RL
Thick Film Precision Grade Chip Resistors RE0402DRE07130RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - RE0402DRE07130RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RE0402DRE07130RL-ND
Chip Resistor - Surface Mount RE0402DRE07130RL-ND
130 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

130 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RE0402DRE07130RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RE0402DRE07130RL
Resistors - Chip Resistor - Surface Mount RE0402DRE07130RL
RES SMD 130 OHM 0.5% 1/16W 0402

RES SMD 130 OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RE0402DRE07130RL RE0402DRE07130RL-ND RE0402DRE07130RL
Product Name Thick Film Precision Grade Chip Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.0625 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers