Yageo USA YageoThick Film Resistors - SMD 2.05K OHM 1% RC2010FK-072K05L

Description
YageoThick Film Resistors - SMD 2.05Kohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 2.05Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 2.05K OHM 1% - RC2010FK-072K05L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 2.05K OHM 1%
RC2010FK-072K05L
YageoThick Film Resistors - SMD 2.05K OHM 1% RC2010FK-072K05L
YageoThick Film Resistors - SMD 2.05Kohm 1%

YageoThick Film Resistors - SMD 2.05Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC2010FK-072K05L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC2010FK-072K05L-ND
Chip Resistor - Surface Mount RC2010FK-072K05L-ND
2.05 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

2.05 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RC2010FK-072K05L RC2010FK-072K05L-ND
Product Name YageoThick Film Resistors - SMD 2.05K OHM 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 2050 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers