Yageo USA Chip Resistor - Surface Mount RC1206FR-074M75L

Description
4.75 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.75 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-4.75MFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.75MFRTR-ND
Chip Resistor - Surface Mount 311-4.75MFRTR-ND
4.75 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

4.75 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-4.75MFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.75MFRDKR-ND
Chip Resistor - Surface Mount 311-4.75MFRDKR-ND
4.75 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

4.75 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-4.75MFRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.75MFRCT-ND
Chip Resistor - Surface Mount 311-4.75MFRCT-ND
4.75 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

4.75 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 4.75M OHM 1/4W 1% 1206 SMD - RC1206FR-074M75L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75M OHM 1/4W 1% 1206 SMD
RC1206FR-074M75L
RES 4.75M OHM 1/4W 1% 1206 SMD RC1206FR-074M75L
RES 4.75Mohm 1/4W 1% 1206 SMD

RES 4.75Mohm 1/4W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC1206FR-074M75L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1206FR-074M75L
Resistors - Chip Resistor - Surface Mount RC1206FR-074M75L
RES 4.75M OHM 1% 1/4W 1206

RES 4.75M OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RC1206FR-074M75L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206FR-074M75L
Chip Resistor - Surface Mount RC1206FR-074M75L
RES 4.75M OHM 1% 1/4W 1206

RES 4.75M OHM 1% 1/4W 1206

Supplier's Site Datasheet
RES SMD 4.75M OHM 1% 1/4W 1206 - 898-RC1206FR-074M75L - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.75M OHM 1% 1/4W 1206
898-RC1206FR-074M75L
RES SMD 4.75M OHM 1% 1/4W 1206 898-RC1206FR-074M75L
RES SMD 4.75M OHM 1% 1/4W 1206

RES SMD 4.75M OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 311-4.75MFRTR-ND RC1206FR-074M75L RC1206FR-074M75L RC1206FR-074M75L 898-RC1206FR-074M75L
Product Name Chip Resistor - Surface Mount RES 4.75M OHM 1/4W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 4.75M OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details