Yageo USA YageoThick Film Resistors - SMD 14 OHM 1% RC1206FR-0714RL

Description
YageoThick Film Resistors - SMD 14ohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 14ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 14 OHM 1% - RC1206FR-0714RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 14 OHM 1%
RC1206FR-0714RL
YageoThick Film Resistors - SMD 14 OHM 1% RC1206FR-0714RL
YageoThick Film Resistors - SMD 14ohm 1%

YageoThick Film Resistors - SMD 14ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-14.0FRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-14.0FRTR-ND
Chip Resistor - Surface Mount 311-14.0FRTR-ND
14 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

14 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-14.0FRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-14.0FRCT-ND
Chip Resistor - Surface Mount 311-14.0FRCT-ND
14 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

14 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-14.0FRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-14.0FRDKR-ND
Chip Resistor - Surface Mount 311-14.0FRDKR-ND
14 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

14 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RC1206FR-0714RL 311-14.0FRTR-ND
Product Name YageoThick Film Resistors - SMD 14 OHM 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers