Yageo USA Thick Film Resistors - SMD 22 OHM 1% RC0805FR-1022RL

Description
Thick Film Resistors - SMD 22ohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 22ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 22 OHM 1% - RC0805FR-1022RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 22 OHM 1%
RC0805FR-1022RL
Thick Film Resistors - SMD 22 OHM 1% RC0805FR-1022RL
Thick Film Resistors - SMD 22ohm 1%

Thick Film Resistors - SMD 22ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0805FR-1022RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-1022RLCT-ND
Chip Resistor - Surface Mount 13-RC0805FR-1022RLCT-ND
RES 22 OHM 1% 1/8W 0805

RES 22 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0805FR-1022RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-1022RLDKR-ND
Chip Resistor - Surface Mount 13-RC0805FR-1022RLDKR-ND
RES 22 OHM 1% 1/8W 0805

RES 22 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0805FR-1022RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-1022RLTR-ND
Chip Resistor - Surface Mount 13-RC0805FR-1022RLTR-ND
RES 22 OHM 1% 1/8W 0805

RES 22 OHM 1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RC0805FR-1022RL 13-RC0805FR-1022RLCT-ND
Product Name Thick Film Resistors - SMD 22 OHM 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers