Yageo USA RES 4.75M OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-074M75L

Description
RES 4.75Mohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 4.75Mohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75M OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-074M75L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75M OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-074M75L
RES 4.75M OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-074M75L
RES 4.75Mohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 4.75Mohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-4.75MCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.75MCRDKR-ND
Chip Resistor - Surface Mount 311-4.75MCRDKR-ND
4.75 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

4.75 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-4.75MCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.75MCRTR-ND
Chip Resistor - Surface Mount 311-4.75MCRTR-ND
4.75 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

4.75 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-4.75MCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.75MCRCT-ND
Chip Resistor - Surface Mount 311-4.75MCRCT-ND
4.75 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

4.75 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RC0805FR-074M75L 311-4.75MCRDKR-ND
Product Name RES 4.75M OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 4.75E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers