Yageo USA RES 3.00 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-073RL

Description
RES 3.00ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 3.00ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-073RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-073RL
RES 3.00 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-073RL
RES 3.00ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 3.00ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-3.00CRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.00CRDKR-ND
Chip Resistor - Surface Mount 311-3.00CRDKR-ND
3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.00CRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.00CRCT-ND
Chip Resistor - Surface Mount 311-3.00CRCT-ND
3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.00CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.00CRTR-ND
Chip Resistor - Surface Mount 311-3.00CRTR-ND
3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6182710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6182710
Surface Mount Resistors 6182710
Yageo RC0805FR-073RL

Yageo RC0805FR-073RL

Supplier's Site
Res, 3R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8321
Res, 3R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8321
RES, 3R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 3R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3198
Res, 3R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3198
RES, 3R, 1%, 0.125W, THICK FILM, 0805; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 3R, 1%, 0.125W, THICK FILM, 0805; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RC0805FR-073RL 311-3.00CRDKR-ND 6182710 82AH8321 49AK3198
Product Name RES 3.00 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Surface Mount Resistors Res, 3R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo Res, 3R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805 0805; 0805 [2012 Metric]
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details