Yageo USA Chip Resistor - Surface Mount RC0402DR-0712KL

Description
12 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
12 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0402DR-0712KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402DR-0712KLTR-ND
Chip Resistor - Surface Mount 13-RC0402DR-0712KLTR-ND
12 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

12 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402DR-0712KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402DR-0712KLDKR-ND
Chip Resistor - Surface Mount 13-RC0402DR-0712KLDKR-ND
RES 12K OHM 0.5% 1/16W 0402

RES 12K OHM 0.5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402DR-0712KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402DR-0712KLCT-ND
Chip Resistor - Surface Mount 13-RC0402DR-0712KLCT-ND
RES 12K OHM 0.5% 1/16W 0402

RES 12K OHM 0.5% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0402DR-0712KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0402DR-0712KL
Resistors - Chip Resistor - Surface Mount RC0402DR-0712KL
RES 12K OHM 0.5% 1/16W 0402

RES 12K OHM 0.5% 1/16W 0402

Supplier's Site
RES SMD 12K OHM 0.5% 1/16W 0402 - 898-RC0402DR-0712KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 12K OHM 0.5% 1/16W 0402
898-RC0402DR-0712KL
RES SMD 12K OHM 0.5% 1/16W 0402 898-RC0402DR-0712KL
RES SMD 12K OHM 0.5% 1/16W 0402

RES SMD 12K OHM 0.5% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RC0402DR-0712KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402DR-0712KL
Chip Resistor - Surface Mount RC0402DR-0712KL
RES 12K OHM 0.5% 1/16W 0402

RES 12K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RC0402DR-0712KLTR-ND RC0402DR-0712KL 898-RC0402DR-0712KL RC0402DR-0712KL
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 12K OHM 0.5% 1/16W 0402 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details