1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 1UF 10% 100VDC RAD Product overview: R82EC4100DQ70K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82EC4100DQ70K can be used for catalog matching and distributor lookup.
CAP FILM 1UF 10% 100VDC RAD
CAP FILM 1UF 10% 100VDC RAD
CAP, 1µF, 100V, 10%, PET, RADIAL; Capacitance:1µF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R82 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-19765-3-ND | 62-R82EC4100DQ70K | R82EC4100DQ70K | R82EC4100DQ70K | 18AC7641 |
| Product Name | Film Capacitors | 1UF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Cap, 1Μf, 100V, 10%, Pet, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | Automotive | Automotive; Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |