0.68µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
0.68µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
100V 0.68uF PET Radial Ceramic Capacitor, 10% Tol Product overview: R82EC3680DQ70K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82EC3680DQ70K can be used for catalog matching and distributor lookup.
Manufacturer: Kemet
Win Source Part Number: 931472-R82EC3680DQ70
Series: R82
Operating Temperature Range: -55°C ~ 105°C
Features: Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Package: Cut Tape (CT), Tape & Box (TB)
Package: Radial
Mounting: Through Hole
Family Name: R82EC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1700
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: 82EC3680DQ70K, 399-19337-3, 399-19337-1
CAP FILM 0.68UF 10% 100VDC RAD
Film Capacitor, AEC-Q200 R82 Series, 0.68 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
CAP, 0.68UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CAP FILM 0.68UF 10% 100VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-19337-1-ND | 62-R82EC3680DQ70K | 931472-R82EC3680DQ70K | R82EC3680DQ70K | 87X9215 | 92AC8514 | R82EC3680DQ70K |
| Product Name | Film Capacitors | 100V 0.68uF Capacitor | Film Capacitors - R82EC3680DQ70K | Capacitors - Film Capacitors | Film Capacitor, Aec-Q200 R82 Series, 0.68 F, 10%, Pet (Polyester), 100 V Rohs Compliant Kemet | Cap, 0.68Uf, 100V, Film, Radial; Dielectric Type Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | |||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |