CAP FILM 0.47UF 5% 63VDC RADIAL
CAP FILM METAL RAD POLYESTER
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R82DC3470JA60J-ND | 92AC7839 | R82DC3470JA60J |
| Product Name | Film Capacitors | 0,47 U 63V Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) |