0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Cap Film 0.22uF 63V PET 5% (7.2 X 2.5 X 6.5mm) Radial Stacked 5mm 105°C Automotive Bulk Product overview: R82DC3220AA60J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC3220AA60J can be used for catalog matching and distributor lookup.
CAP FILM 0.22UF 5% 63VDC RADIAL
Metallized polyester film capacitor D.C. multi-purpose applications. Typical applications: by-passing, blocking, coupling, decoupling, timing, oscillator circuits.
CAP FILM 0.22UF 5% 63VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-9686-ND | 62-R82DC3220AA60J | R82DC3220AA60J | 70037721 | R82DC3220AA60J |
| Product Name | Film Capacitors | Automotive 0.22uF 63V Capacitor | Capacitors - Film Capacitors | Capacitor;Polyester Metallized;Cap 0.22#F;Tol 5%;Vol-Rtg 63;Radial | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | Automotive | Automotive; Automotive | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |