Manufacturer: AMIS
Category: Cables, Wires - Management>Markers
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
| Win Source Electronics | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | R82CC4220DQ70K |
| Product Name | Cables, Wires - Management - Markers |