RS Components, Ltd. Cable Markers 2252171

Description
RS PRO WEC1WE-250 (00L) Cable Marker
Request a Quote
Description
RS PRO WEC1WE-250 (00L) Cable Marker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 2252171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
2252171
Cable Markers 2252171
RS PRO WEC1WE-250 (00L) Cable Marker

RS PRO WEC1WE-250 (00L) Cable Marker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire Markers and Cable Markers
Product Number 2252171
Product Name Cable Markers
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Cable Markers - 2153046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyethylene
Diameter 0.374 inch (9.5 mm)
View Details
Cable Markers - 537217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Cable Markers - 537288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details