1.2µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Capacitor PP R76 125C 1.2uF 5% 1600VDC
Capacitor PP R76 125C 1.2uF 5% 1600VDC
Capacitor PP R76 125C 1.2uF 5% 1600VDC
CAP, AEC-Q200, 1.2UF, 1.6KV, FILM, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):650V RoHS Compliant: Yes
CAP, AEC-QQ200, 1.2UF, 1.6KV, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 1.2UF 5% 1.6KVDC RADIAL
CAP FILM 1.2UF 5% 1.6KVDC RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R76TW412050H3J-ND | 1928659P | 1928659 | 33AH6671 | 39AH9214 | R76TW412050H3J | R76TW412050H3J |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Cap, Aec-Q200, 1.2Uf, 1.6Kv, Film, Radial; Dielectric Type Kemet | Cap, Aec-Qq200, 1.2Uf, 1.6Kv, Film, Radial Rohs Compliant Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; Automotive | Automotive | Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |