KEMET Electronics Corporation Film Capacitors R76TR327050H3J

Description
0.27µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.27µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R76TR327050H3J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R76TR327050H3J-ND
Film Capacitors 399-R76TR327050H3J-ND
0.27µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.27µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, Aec-Q200, 0.27Uf, 1.6Kv, Film; Dielectric Type Kemet - 33AH6665 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.27Uf, 1.6Kv, Film; Dielectric Type Kemet
33AH6665
Cap, Aec-Q200, 0.27Uf, 1.6Kv, Film; Dielectric Type Kemet 33AH6665
CAP, AEC-Q200, 0.27UF, 1.6KV, FILM; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):650V; Height:33mmRoHS Compliant: Yes

CAP, AEC-Q200, 0.27UF, 1.6KV, FILM; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):650V; Height:33mmRoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - R76TR327050H3J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R76TR327050H3J
Film Capacitors R76TR327050H3J
CAP FILM 0.27UF 5% 1.6KVDC RAD

CAP FILM 0.27UF 5% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-R76TR327050H3J-ND 33AH6665 R76TR327050H3J
Product Name Film Capacitors Cap, Aec-Q200, 0.27Uf, 1.6Kv, Film; Dielectric Type Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications High Frequency; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C11CF0R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1912875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details