Win Source Part Number: 1159575-R76PW410050H
Category: Capacitors>Film Capacitors
Series: R76
Termination: PC Pins
Package: Tray
Voltage Rating - AC: 400V
Voltage Rating - DC: 630V
Applications: Automotive; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 0.594" (15.10mm)
Standard Package: 108
Capacitance: 1 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 1.476" (37.50mm)
ESR (Equivalent Series Resistance): 3 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 1.634" L x 0.945" W (41.50mm x 24.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: KEMET
Other Names: 76PW410050HLJ,399-R7
Base Product Number: R76PW
Polypropylene Pulse/High Frequency Capacitors Product overview: R76PW410050HLJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R76PW410050HLJ can be used for catalog matching and distributor lookup.
1µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial
CAP FILM 1UF 5% 630VDC RADIAL
CAP FILM 1UF 5% 630VDC RADIAL
CAP, AEC-Q200, 1UF, 630V, FILM, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):400V RoHS Compliant: Yes
CAP, AEC-Q200, 1UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1159575-R76PW410050HLJ | 62-R76PW410050HLJ | 399-R76PW410050HLJ-ND | R76PW410050HLJ | R76PW410050HLJ | 33AH6606 | 39AH9149 |
| Product Name | Capacitors - Film Capacitors | Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, Aec-Q200, 1Uf, 630V, Film, Radial; Dielectric Type Kemet | Cap, Aec-Q200, 1Uf, 630V, Film, Radial Rohs Compliant Kemet |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||||
| WVDC | 630 volts | 630 volts |