Knowles Ceramic Capacitors D30UX102MCBX

Description
1000pF ±20% 16V Ceramic Capacitor UX Nonstandard SMD
Request a Quote Datasheet
Description
1000pF ±20% 16V Ceramic Capacitor UX Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1761-1134-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-1134-ND
Ceramic Capacitors 1761-1134-ND
1000pF ±20% 16V Ceramic Capacitor UX Nonstandard SMD

1000pF ±20% 16V Ceramic Capacitor UX Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - D30UX102MCBX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D30UX102MCBX
Ceramic Capacitors D30UX102MCBX
CAP CER 1000PF 16V UX SMD

CAP CER 1000PF 16V UX SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1761-1134-ND D30UX102MCBX
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, SLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C0603C472K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details