0.047µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
X2 Film Capacitor 47nF 275VAC PP Radial 15mm Pitch Product overview: R46KI24705001M from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R46KI24705001M can be used for catalog matching and distributor lookup.
CAP FILM 0.047UF 20% 560VDC RAD
CAP FILM 0.047UF 20% 560VDC RAD
CAP FILM 0.047UF 20% 560VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-8900-ND | 62-R46KI24705001M | R46KI24705001M | 91AC0357 | R46KI24705001M | R46KI24705001M |
| Product Name | Film Capacitors | 47nF Capacitor | Capacitors - Film Capacitors | 0,047U 275V Kemet | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |