KEMET Electronics Corporation 0.022uF Interface Transceiver IC R46KF222000N0M

Description
Cap Film Suppression X2 0.022uF 560VDC/275VAC PP 20% (13 X 4 X 9mm) Radial Plastic Rectangular Can 10mm 125°C Bulk Product overview: R46KF222000N0M from KEMET is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.022uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R46KF222000N0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 0.022uF 560VDC/275VAC PP 20% (13 X 4 X 9mm) Radial Plastic Rectangular Can 10mm 125°C Bulk Product overview: R46KF222000N0M from KEMET is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.022uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R46KF222000N0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.022uF Interface Transceiver IC
62-R46KF222000N0M
0.022uF Interface Transceiver IC 62-R46KF222000N0M
Cap Film Suppression X2 0.022uF 560VDC/275VAC PP 20% (13 X 4 X 9mm) Radial Plastic Rectangular Can 10mm 125°C Bulk Product overview: R46KF222000N0M from KEMET is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.022uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R46KF222000N0M can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.022uF 560VDC/275VAC PP 20% (13 X 4 X 9mm) Radial Plastic Rectangular Can 10mm 125°C Bulk Product overview: R46KF222000N0M from KEMET is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.022uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R46KF222000N0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-R46KF222000N0M
Product Name 0.022uF Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210M-E-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 7512812 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details