CAP FILM SAFETY/EMI SUPP RAD
Cap Film Suppression X2 1uF 310VAC PP 20% (26.5 X 10 X 18.5mm) Radial Wound 22.5mm 110°C Bag Product overview: R463N4100JEN2M from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R463N4100JEN2M can be used for catalog matching and distributor lookup.
CAP FILM SAFETY/EMI SUPP RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R463N4100JEN2M-ND | 62-R463N4100JEN2M | 91AC2466 | R463N4100JEN2M |
| Product Name | Film Capacitors | 1uF Capacitor | 1 Uf 22V Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene |