KEMET Electronics Corporation Capacitor Clamp, 36.6Mm; Accessory Type Kemet PYC6041

Description
CAPACITOR CLAMP, 36.6MM; Accessory Type:Vertical Mounting Capacitor Clamp; Clip Diameter:36.6mm; Product Range:Mounting Kits Series
Datasheet
Description
CAPACITOR CLAMP, 36.6MM; Accessory Type:Vertical Mounting Capacitor Clamp; Clip Diameter:36.6mm; Product Range:Mounting Kits Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Clamp, 36.6Mm; Accessory Type Kemet - 79M4700 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Clamp, 36.6Mm; Accessory Type Kemet
79M4700
Capacitor Clamp, 36.6Mm; Accessory Type Kemet 79M4700
CAPACITOR CLAMP, 36.6MM; Accessory Type:Vertical Mounting Capacitor Clamp; Clip Diameter:36.6mm; Product Range:Mounting Kits Series

CAPACITOR CLAMP, 36.6MM; Accessory Type:Vertical Mounting Capacitor Clamp; Clip Diameter:36.6mm; Product Range:Mounting Kits Series

Supplier's Site Datasheet
Mounting Clip, Vertical, 35Mm Dia, Steel; Accessory Type Kemet - 48AC1778 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Clip, Vertical, 35Mm Dia, Steel; Accessory Type Kemet
48AC1778
Mounting Clip, Vertical, 35Mm Dia, Steel; Accessory Type Kemet 48AC1778
MOUNTING CLIP, VERTICAL, 35MM DIA, STEEL; Accessory Type:Vertical Mounting Clip; Clip Diameter:35mm; Product Range:Mounting Kits; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

MOUNTING CLIP, VERTICAL, 35MM DIA, STEEL; Accessory Type:Vertical Mounting Clip; Clip Diameter:35mm; Product Range:Mounting Kits; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 79M4700 48AC1778
Product Name Capacitor Clamp, 36.6Mm; Accessory Type Kemet Mounting Clip, Vertical, 35Mm Dia, Steel; Accessory Type Kemet
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details