Yageo USA Chip Resistor - Surface Mount PS0306FRF7W0R025L

Description
25 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense Metal Film
Request a Quote Datasheet
Description
25 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG6114CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6114CT-ND
Chip Resistor - Surface Mount YAG6114CT-ND
25 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense Metal Film

25 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG6114DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6114DKR-ND
Chip Resistor - Surface Mount YAG6114DKR-ND
25 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense Metal Film

25 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG6114TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6114TR-ND
Chip Resistor - Surface Mount YAG6114TR-ND
25 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense Metal Film

25 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense Metal Film

Buy Now Datasheet
Res, R025, 0.333W, 0306, Metal Alloy; Resistance Yageo - 58AK9824 - Newark, An Avnet Company
Chicago, IL, United States
Res, R025, 0.333W, 0306, Metal Alloy; Resistance Yageo
58AK9824
Res, R025, 0.333W, 0306, Metal Alloy; Resistance Yageo 58AK9824
RES, R025, 0.333W, 0306, METAL ALLOY; Resistance:0.025ohm; Product Range:PS Series; Resistor Case / Package:0306 Wide [0816 Metric]; Power Rating:333mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:0.8mmRoHS Compliant: Yes

RES, R025, 0.333W, 0306, METAL ALLOY; Resistance:0.025ohm; Product Range:PS Series; Resistor Case / Package:0306 Wide [0816 Metric]; Power Rating:333mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:0.8mmRoHS Compliant: Yes

Supplier's Site
Res, R025, 0.333W, 0306, Metal Alloy; Resistance Yageo - 59AK6000 - Newark, An Avnet Company
Chicago, IL, United States
Res, R025, 0.333W, 0306, Metal Alloy; Resistance Yageo
59AK6000
Res, R025, 0.333W, 0306, Metal Alloy; Resistance Yageo 59AK6000
RES, R025, 0.333W, 0306, METAL ALLOY; Resistance:0.025ohm; Product Range:PS Series; Resistor Case / Package:0306 Wide [0816 Metric]; Power Rating:333mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:0.8mmRoHS Compliant: Yes

RES, R025, 0.333W, 0306, METAL ALLOY; Resistance:0.025ohm; Product Range:PS Series; Resistor Case / Package:0306 Wide [0816 Metric]; Power Rating:333mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:0.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number YAG6114CT-ND 58AK9824
Product Name Chip Resistor - Surface Mount Res, R025, 0.333W, 0306, Metal Alloy; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalAlloy
Mounting / Packaging 0603; Wide 0603 0306 Wide [0816 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138655TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SLW1TTE36L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Mounting / Packaging 2512; 2512
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers