TE Connectivity Chip Resistor - Surface Mount RL73H2AR22FTD

Description
220 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
220 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126487CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126487CT-ND
Chip Resistor - Surface Mount A126487CT-ND
220 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

220 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126487TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126487TR-ND
Chip Resistor - Surface Mount A126487TR-ND
220 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

220 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126487DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126487DKR-ND
Chip Resistor - Surface Mount A126487DKR-ND
220 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

220 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD RL73H 2A R22 1% 5K RL - RL73H2AR22FTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73H 2A R22 1% 5K RL
RL73H2AR22FTD
Current Sense Resistors - SMD RL73H 2A R22 1% 5K RL RL73H2AR22FTD
Current Sense Resistors - SMD RL73H 2A R22 1% 5K RL

Current Sense Resistors - SMD RL73H 2A R22 1% 5K RL

Supplier's Site
Current Sense Res, 0R22, 1%, 125 Mw; Resistance Te Connectivity - 43AC4015 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R22, 1%, 125 Mw; Resistance Te Connectivity
43AC4015
Current Sense Res, 0R22, 1%, 125 Mw; Resistance Te Connectivity 43AC4015
CURRENT SENSE RES, 0R22, 1%, 125 MW; Resistance:0.22ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R22, 1%, 125 MW; Resistance:0.22ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A126487CT-ND RL73H2AR22FTD 43AC4015
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD RL73H 2A R22 1% 5K RL Current Sense Res, 0R22, 1%, 125 Mw; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers