KEMET Electronics Corporation Film Capacitors PME271M515MR30

Description
0.015µF Film Capacitor 275V 630V Paper, Metallized Radial
Request a Quote Datasheet
Description
0.015µF Film Capacitor 275V 630V Paper, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-PME271M515MR30-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-PME271M515MR30-ND
Film Capacitors 399-PME271M515MR30-ND
0.015µF Film Capacitor 275V 630V Paper, Metallized Radial

0.015µF Film Capacitor 275V 630V Paper, Metallized Radial

Buy Now Datasheet
Cap, 0.015Μf, 20%, Paper, Radial; Capacitance Kemet - 69AC6347 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 20%, Paper, Radial; Capacitance Kemet
69AC6347
Cap, 0.015Μf, 20%, Paper, Radial; Capacitance Kemet 69AC6347
CAP, 0.015µF, 20%, PAPER, RADIAL; Capacitance:15000pF; Suppression Class:X2; Product Range:PME271M Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.015µF, 20%, PAPER, RADIAL; Capacitance:15000pF; Suppression Class:X2; Product Range:PME271M Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - PME271M515MR30 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
PME271M515MR30
Film Capacitors PME271M515MR30
CAP FILM 0.015UF 20% 630VDC RAD

CAP FILM 0.015UF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-PME271M515MR30-ND 69AC6347 PME271M515MR30
Product Name Film Capacitors Cap, 0.015Μf, 20%, Paper, Radial; Capacitance Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Paper, Metallized Paper; Paper (MP) Paper; Paper, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details