PP Film Capacitor, 1.25kV, 3.3nF, Radial, Through Hole, High Freq Product overview: PHE850EA4330MA02R17 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.25kV, 3.3nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1.25kV, 3.3nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE850EA4330MA02R
PHE850 Y2 capacitor,3.3nF 300Vac
PHE850 Y2 capacitor,3.3nF 300Vac
PHE850 Y2 capacitor,3.3nF 300Vac
3300pF Film Capacitor 300V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
CAP, 3300PF, 20%, PP, RADIAL; Capacitance:3300pF; Suppression Class:Y2; Product Range:PHE850 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
CAP FILM 3300PF 20% 1.25KVDC RAD
CAP FILM 3300PF 20% 1.25KVDC RAD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-PHE850EA4330MA02R17 | 6167890 | 6167890P | 399-5418-ND | 31Y3411 | PHE850EA4330MA02R17 | PHE850EA4330MA02R17 |
| Product Name | Through-Hole 1.25kV 3.3nF Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 3300Pf, 20%, Pp, Radial; Capacitance Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||||
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |