0.15µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Cap Film 0.15uF 1600V PP 5% (26 X 13.5 X 23mm) Radial Wound 22.5mm 105°C Bulk Product overview: PHE450RD6150JR06L2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE450RD6150JR06L
CAP FILM 0.15UF 5% 1.6KVDC RAD
CAP FILM 0.15UF 5% 1.6KVDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-11784-ND | 62-PHE450RD6150JR06L2 | PHE450RD6150JR06L2 | PHE450RD6150JR06L2 |
| Product Name | Film Capacitors | 0.15uF 1600V Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |