Film Capacitor, Polypropylene, 630V, 5% +Tol, 5% -Tol, -200ppm/Cel TC, 1uF, Product overview: PHE426MF7100JR06L2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 630V, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE426MF7100JR06L
1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
CAP FILM 1UF 5% 630VDC RADIAL
CAP FILM 1UF 5% 630VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-PHE426MF7100JR06L2 | 399-PHE426MF7100JR06L2-ND | PHE426MF7100JR06L2 | PHE426MF7100JR06L2 |
| Product Name | 630V 1uF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 1.00E6 microF | 1 microF | 1 microF | 1 microF |
| WVDC | 630 volts | 630 volts | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |