KEMET Electronics Corporation Aluminum - Polymer Capacitors PHA227MLP4110ME4

Description
CAP ALUM HYB 1100UF 20% 63V TH
Request a Quote Datasheet
Description
CAP ALUM HYB 1100UF 20% 63V TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-PHA227MLP4110ME4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-PHA227MLP4110ME4-ND
Aluminum - Polymer Capacitors 399-PHA227MLP4110ME4-ND
CAP ALUM HYB 1100UF 20% 63V TH

CAP ALUM HYB 1100UF 20% 63V TH

Buy Now Datasheet
Cap, 1100Uf, 63V, Alu Elec, Hybrid/axial; Capacitance Kemet - 43AK6167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1100Uf, 63V, Alu Elec, Hybrid/axial; Capacitance Kemet
43AK6167
Cap, 1100Uf, 63V, Alu Elec, Hybrid/axial; Capacitance Kemet 43AK6167
CAP, 1100UF, 63V, ALU ELEC, HYBRID/AXIAL; Capacitance:1100µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Axial Leaded; ESR:0.006ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:18.2mm RoHS Compliant: Yes

CAP, 1100UF, 63V, ALU ELEC, HYBRID/AXIAL; Capacitance:1100µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Axial Leaded; ESR:0.006ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:18.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-PHA227MLP4110ME4-ND 43AK6167
Product Name Aluminum - Polymer Capacitors Cap, 1100Uf, 63V, Alu Elec, Hybrid/axial; Capacitance Kemet
Applications Automotive
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF 1100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P60BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details