20 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
RES 0.02 OHM 1% 1W 2010
RES 0.02 OHM 1% 1W 2010
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-PE2010FKE7W0R02LTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | 2010; 2010 |
| Resistance Range | 0.0200 ohms |