TE Connectivity Chip Resistor - Surface Mount RL73K2BR22JTD

Description
220 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
220 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103272CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103272CT-ND
Chip Resistor - Surface Mount A103272CT-ND
220 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

220 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103272DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103272DKR-ND
Chip Resistor - Surface Mount A103272DKR-ND
220 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

220 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103272TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103272TR-ND
Chip Resistor - Surface Mount A103272TR-ND
220 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

220 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RESISTORS, RL73K R22RESISTOR, RL73K R22; THICK FILM; RESISTANCE:0.22R; CASE STYLE:1206Series:RL73;... - RL73K2BR22JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, RL73K R22RESISTOR, RL73K R22; THICK FILM; RESISTANCE:0.22R; CASE STYLE:1206Series:RL73;...
RL73K2BR22JTD
RESISTORS, RL73K R22RESISTOR, RL73K R22; THICK FILM; RESISTANCE:0.22R; CASE STYLE:1206Series:RL73;... RL73K2BR22JTD
RESISTORS, RL73K R22RESISTOR, RL73K R22; THICK FILM; RESISTANCE:0.22R; CASE STYLE:1206Series:RL7 3;...

RESISTORS, RL73K R22RESISTOR, RL73K R22; THICK FILM; RESISTANCE:0.22R; CASE STYLE:1206Series:RL73;...

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity - 18K6889 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity
18K6889
Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity 18K6889
SMD Current Sense Resistors, RL73 Series, 0.22 ohm, 250 mW, - 5%, 1.58 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.22 ohm, 250 mW, - 5%, 1.58 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Cgs Te Connectivity - 16R6149 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Cgs Te Connectivity
16R6149
Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Cgs Te Connectivity 16R6149
SMD Current Sense Resistors, RL73 Series, 0.22 ohm, 250 mW, - 5%, 1.58 V, 1206 [3216 Metric]

SMD Current Sense Resistors, RL73 Series, 0.22 ohm, 250 mW, - 5%, 1.58 V, 1206 [3216 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103272CT-ND RL73K2BR22JTD 18K6889 16R6149
Product Name Chip Resistor - Surface Mount RESISTORS, RL73K R22RESISTOR, RL73K R22; THICK FILM; RESISTANCE:0.22R; CASE STYLE:1206Series:RL73;... Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206 1206
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details