Yageo USA Chip Resistor - Surface Mount PE1206DRM7W0R022L

Description
RES 0.022 OHM 0.5% 1/2W 1206
Request a Quote Datasheet
Description
RES 0.022 OHM 0.5% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PE1206DRM7W0R022LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE1206DRM7W0R022LCT-ND
Chip Resistor - Surface Mount 13-PE1206DRM7W0R022LCT-ND
RES 0.022 OHM 0.5% 1/2W 1206

RES 0.022 OHM 0.5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE1206DRM7W0R022LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE1206DRM7W0R022LDKR-ND
Chip Resistor - Surface Mount 13-PE1206DRM7W0R022LDKR-ND
RES 0.022 OHM 0.5% 1/2W 1206

RES 0.022 OHM 0.5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE1206DRM7W0R022LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE1206DRM7W0R022LTR-ND
Chip Resistor - Surface Mount 13-PE1206DRM7W0R022LTR-ND
22 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

22 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-PE1206DRM7W0R022LCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm
Mounting / Packaging 1206; 1206
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details