The P1300SC is a thyristor surge suppressor in a DO-214AA package designed to protect telecommunications equipment such as modems and line cards against voltage transients. It has a peak off-state voltage of 120 V, a switching voltage of 160 V, an on-state voltage of 4 V, a peak pulse current rating of 150 A, and an off-state capacitance of 90 pF. It meets MSL level 1 per J-STD-020 and complies with GR 1089, ITU K.20, K.21, K.45, IEC 60950, UL 60950, and TIA-968 standards. The device features low capacitance, no hysteresis, and non-degenerative, non-fatiguing surge protection.
Thyristor Surge Suppressors (TSS) Product overview: P1300SC from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Surge Protection Devices. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 992-P1300SC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 992-P1300SC |
| Product Name | Circuit Protection Fuse |
| Mounting | SMD/SMT |