KEMET Electronics Corporation Fixed Inductors MPXV1D0840L470

Description
47µH Shielded Inductor 2.8A 226.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 2.8A 226.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D0840L470DKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 2.8A 226.7mOhm Max Nonstandard

47µH Shielded Inductor 2.8A 226.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0840L470CT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 2.8A 226.7mOhm Max Nonstandard

47µH Shielded Inductor 2.8A 226.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0840L470TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 2.8A 226.7mOhm Max Nonstandard

47µH Shielded Inductor 2.8A 226.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 47Uh, Shielded, 2.8A; Inductance Kemet - 51AH4853 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 47Uh, Shielded, 2.8A; Inductance Kemet
51AH4853
Inductor, Aec-Q200, 47Uh, Shielded, 2.8A; Inductance Kemet 51AH4853
INDUCTOR, AEC-Q200, 47UH, SHIELDED, 2.8A; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.2267ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 47UH, SHIELDED, 2.8A; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.2267ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 47Uh, Shielded, 2.8A; Inductance Kemet - 51AH4852 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 47Uh, Shielded, 2.8A; Inductance Kemet
51AH4852
Inductor, Aec-Q200, 47Uh, Shielded, 2.8A; Inductance Kemet 51AH4852
INDUCTOR, AEC-Q200, 47UH, SHIELDED, 2.8A; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.2267ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 47UH, SHIELDED, 2.8A; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.2267ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D0840L470DKR-ND 51AH4853
Product Name Fixed Inductors Inductor, Aec-Q200, 47Uh, Shielded, 2.8A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details