Yageo USA Chip Resistor - Surface Mount MMP100FRF1M

Description
1 MOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMP100FRF1M-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP100FRF1M-ND
Chip Resistor - Surface Mount MMP100FRF1M-ND
1 MOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film

1 MOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
975194-MMP100FRF1M
Resistors - Chip Resistor - Surface Mount 975194-MMP100FRF1M
Win Source Part Number: 975194-MMP100FRF1M Category: Resistors>Chip Resistor - Surface Mount Series: MMP Package: Tape & Reel (TR) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: MELF, 0207 Supplier Device Package: MELF Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.232" L (2.20mm x 5.90mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0040 Mfr: YAGEO

Win Source Part Number: 975194-MMP100FRF1M
Category: Resistors>Chip Resistor - Surface Mount
Series: MMP
Package: Tape & Reel (TR)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: MELF, 0207
Supplier Device Package: MELF
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.232" L (2.20mm x 5.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0040
Mfr: YAGEO

Buy Now Datasheet
SMD 1W Resistor - 52-MMP100FRF1M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-MMP100FRF1M
SMD 1W Resistor 52-MMP100FRF1M
RES SMD 1% 1W MELF Product overview: MMP100FRF1M from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMP100FRF1M can be used for catalog matching and distributor lookup.

RES SMD 1% 1W MELF Product overview: MMP100FRF1M from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMP100FRF1M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMP100FRF1M - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMP100FRF1M
Chip Resistor - Surface Mount MMP100FRF1M
RES SMD 1% 1W MELF

RES SMD 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number MMP100FRF1M-ND 975194-MMP100FRF1M 52-MMP100FRF1M MMP100FRF1M
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 1W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 MELF, 0207 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573231 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details