Film Capacitor, Polyester, 63V, 10% +Tol, 10% -Tol, 400ppm/Cel TC, 0.01uF, 2810, Product overview: MMK5103K63J01L4BULK from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 0.01uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MMK5103K63J01L4BU
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
10000pF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 10000PF 10% 63VDC RAD
CAP FILM 10000PF 10% 63VDC RAD
CAPACITOR POLYESTER FILM 0.01UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MMK5103K63J01L4BULK | 399-5437-ND | MMK5103K63J01L4BULK | MMK5103K63J01L4BULK | 61M2369 | |
| Product Name | 63V 0.01uF Capacitor | Connectors,Interconnects | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film 0.01Uf, 63V, 10%, Radial; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |||
| Capacitance Range | 10000 microF | 0.2200 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| WVDC | 63 volts | 63 volts | 63 volts | |||
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) |