Metallized polyester film capacitor for radial mounting in general-purpose applications such as bypassing and signal coupling. The MMK10 series has a case size of 4.0 mm × 9.0 mm × 13.0 mm with a lead spacing of 10 mm, operates over a temperature range of -55°C to +100°C, and is encapsulated in UL 94V-0 compliant material. It is rated for DC voltages up to 1000 V and AC voltages up to 250 V, with capacitance values spanning from 0.001 µF to 10 µF and standard tolerances of ±20% or ±10%. Dissipation factor is ≤0.8% at 1 kHz for capacitances ≤0.1 µF. Insulation resistance is ≥15 000 MΩ for voltages ≤100 V and ≥30 000 MΩ for voltages >100 V. The series complies with IEC 60384-2, CECC 30401-042, and DIN 44122 standards.
Cap Film 0.022uF 400V PET 20% (13 X 4 X 9mm) Radial 10mm 100°C Bulk Product overview: MMK10223M400A01L4BUL
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62-MMK10223M400A01L4BULK |
| Product Name | 0.022uF 400V Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |