MMF-25FRF562R -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Yageo USA
Resistors - Chip Resistor - Surface Mount
MMF-25FRF562R
Description
RES SMD 1% 1/4W MELF
-
Shenzhen Shengyu Electronics Technology Limited
Description
RES SMD 1% 1/4W MELF
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
MMF-25FRF562R |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
MetalFilm
|
|
Mounting / Packaging
|
MELF, 0207
|
|
Resistance Range
|
562 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0100 ohms
Tolerance
1 +/- %
Power Rating
2.5 watts
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details