Metal Film Resistors - Through Hole 39ohm 1/4W 1%
39 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
39 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES, 39R, 0.25W, AXIAL, METAL FILM; Resistance:39ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
RES, 39R, 0.25W, AXIAL, METAL FILM; Resistance:39ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
General Type Metal Film Resistor 39Ohm 1/4W 1% Axial Ammo Pack
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | MFR-25FTE52-39R | 13-MFR-25FTE52-39RCT-ND | 1997924 | 1997925P | 49AK7175 | 898-MFR-25FTE52-39R |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 39R, 0.25W, Axial, Metal Film; Resistance Yageo | General Type Metal Film Resistor 39Ohm 1/4W 1% Axial Ammo Pack |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm; Metal Film | MetalFilm; Metal Film | MetalFilm | MetalFilm; Metal Film |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leaded | ThroughHole; Axial Leads; Through Hole |
| Resistance Range | 39 ohms | 39 ohms | 39 ohms | 39 ohms | 39 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |