Yageo USA RES 28K OHM 1/4W 1% AXIAL MFR-25FRF5228K

Description
RES 28Kohm 1/4W 1% AXIAL
Request a Quote
Description
RES 28Kohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/4W 1% AXIAL - MFR-25FRF5228K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/4W 1% AXIAL
MFR-25FRF5228K
RES 28K OHM 1/4W 1% AXIAL MFR-25FRF5228K
RES 28Kohm 1/4W 1% AXIAL

RES 28Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FRF5228K
Product Name RES 28K OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers