Yageo USA Metal Film Resistors - MFR-25FBF52-3M4

Description
Metal Film Resistors - Through Hole 3.4Mohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3.4Mohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FBF52-3M4 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-3M4
Metal Film Resistors - MFR-25FBF52-3M4
Metal Film Resistors - Through Hole 3.4Mohm 1/4W 1%

Metal Film Resistors - Through Hole 3.4Mohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 13-MFR-25FBF52-3M4-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FBF52-3M4-ND
Through Hole Resistors 13-MFR-25FBF52-3M4-ND
3.4 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

3.4 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR-25FBF52-3M4 13-MFR-25FBF52-3M4-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3.40E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers